QTC METRIC GEARS Metal Spur Gears (metric) KSUS3-28J40

Description
Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS3-28J40 is a module 3, stainless steel spur gear with 40 teeth, a 40 mm bore, and a 12 mm wide keyway with M8 set screw. It has a pitch diameter of 120 mm, an outside diameter of 126 mm, a face width of 30 mm, and a hub width of 20 mm. The gear is made from SUS303 with a hardness less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 10 N·m (1.02 kgf·m), and the backlash is specified as 0.18 to 0.38 mm. The total length is 50 mm. Keyways comply with JIS B1301 (Js9 tolerance).

Datasheet Summary
Powered by GS/AI

KSUS3-28J40 is a module 3, stainless steel spur gear with 40 teeth, a 40 mm bore, and a 12 mm wide keyway with M8 set screw. It has a pitch diameter of 120 mm, an outside diameter of 126 mm, a face width of 30 mm, and a hub width of 20 mm. The gear is made from SUS303 with a hardness less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 10 N·m (1.02 kgf·m), and the backlash is specified as 0.18 to 0.38 mm. The total length is 50 mm. Keyways comply with JIS B1301 (Js9 tolerance).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS3-28J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS3-28J40
Metal Spur Gears (metric) KSUS3-28J40
Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore

Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore - KSUS3-28J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
KSUS3-28J40
Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore KSUS3-28J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS3-28J40 KSUS3-28J40
Product Name Metal Spur Gears (metric) Module 3, 28 Tooth Stainless Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCPFD5-1500, CP5, Module 1.59, 300 Tooth, CP Carbon Steel Racks - srcpfd5-1500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details