QTC METRIC GEARS Metal Spur Gears (metric) KSUS3-28J35

Description
Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS3-28J35 is a stainless steel spur gear with a module of 3, 28 teeth, and a 35 mm finished bore. It has a 75 mm pitch diameter, 90 mm outside diameter, 30 mm face width, and 20 mm hub width, with a total length of 50 mm. The gear features a 10 x 3.3 mm keyway and an M8 set screw. It is made of SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 1.50 N·m (0.15 kgf·m), with a theoretical backlash of 0.18 to 0.38 mm and a weight of 1.50 kg.

Datasheet Summary
Powered by GS/AI

KSUS3-28J35 is a stainless steel spur gear with a module of 3, 28 teeth, and a 35 mm finished bore. It has a 75 mm pitch diameter, 90 mm outside diameter, 30 mm face width, and 20 mm hub width, with a total length of 50 mm. The gear features a 10 x 3.3 mm keyway and an M8 set screw. It is made of SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 1.50 N·m (0.15 kgf·m), with a theoretical backlash of 0.18 to 0.38 mm and a weight of 1.50 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS3-28J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS3-28J35
Metal Spur Gears (metric) KSUS3-28J35
Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore

Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore - KSUS3-28J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
KSUS3-28J35
Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore KSUS3-28J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS3-28J35 KSUS3-28J35
Product Name Metal Spur Gears (metric) Module 3, 28 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 105 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05105 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 105
Design Metric
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KS5-25J30, Module 5, 25 Tooth, Alloy Steel Spur Gears - ks5-25j30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Spur Gears - 1827881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details