KSUS3-28J32 is a stainless steel spur gear from the KSUS series with a module of 3, 32 teeth, and a 10 mm wide by 3.3 mm deep keyway compliant with JIS B1301. It has a pitch diameter of 96 mm, an outside diameter of 102 mm, a face width of 30 mm, and a hub width of 20 mm. The gear is made of SUS303 stainless steel with a hardness of less than 194 HB and precision grade JIS N8. It has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.18 to 0.38 mm. The allowable torque is 1.56 N·m (0.16 kgf·m), and the part weighs 1.83 kg. A set screw is included for the tapped hole.
Module 3, 28 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-28J32 | KSUS3-28J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 28 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |