KSUS3-28J30 is a stainless steel spur gear from the KSUS series, with a module of 3, 28 teeth, and a 30 mm bore. It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 with no heat treatment. The gear has a pitch diameter of 84 mm, an outside diameter of 90 mm, a face width of 30 mm, a hub width of 20 mm, and a total length of 50 mm. It features an 8 mm × 3.3 mm keyway and an M6 set screw. The allowable torque is 1.88 N·m (0.19 kgf·m), with a theoretical backlash of 0.18-0.38 mm and a weight of 1.92 kg. Precision conforms to JIS grade N8 (JIS B1702-1:1998), and keyway dimensions follow JIS B1301 (Js9 tolerance).
Module 3, 28 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-28J30 | KSUS3-28J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 28 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |