QTC METRIC GEARS Metal Spur Gears (metric) KSUS3-28J25

Description
Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS3-28J25 is a stainless steel spur gear in the KSUS series, with a module of 3, 28 teeth, and a 25 mm bore. It has a 60 mm hub diameter, 75 mm pitch diameter, 81 mm outside diameter, 30 mm face width, and 20 mm hub width, totaling 50 mm in length. The gear uses a keyway of 8 mm width by 3.3 mm depth with an M6 set screw. It is made of SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 1.69 N·m (0.17 kgf·m) with a theoretical backlash of 0.18-0.38 mm and a weight of 1.64 kg.

Datasheet Summary
Powered by GS/AI

KSUS3-28J25 is a stainless steel spur gear in the KSUS series, with a module of 3, 28 teeth, and a 25 mm bore. It has a 60 mm hub diameter, 75 mm pitch diameter, 81 mm outside diameter, 30 mm face width, and 20 mm hub width, totaling 50 mm in length. The gear uses a keyway of 8 mm width by 3.3 mm depth with an M6 set screw. It is made of SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 1.69 N·m (0.17 kgf·m) with a theoretical backlash of 0.18-0.38 mm and a weight of 1.64 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS3-28J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS3-28J25
Metal Spur Gears (metric) KSUS3-28J25
Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore - KSUS3-28J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
KSUS3-28J25
Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore KSUS3-28J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS3-28J25 KSUS3-28J25
Product Name Metal Spur Gears (metric) Module 3, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 132 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 132
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details