KSUS3-28J22 is a stainless steel spur gear with module 3, 28 teeth, and a 22 mm finished bore. It features a standard full-depth tooth profile with a 20° pressure angle, made from SUS303 material with no heat treatment and a tooth hardness of less than 194 HB. The gear has a pitch diameter of 84 mm, outside diameter of 90 mm, face width of 30 mm, and hub width of 20 mm, with a total length of 50 mm. It includes a keyway measuring 6 mm width by 2.8 mm depth and an M5 set screw. Allowable torque is 1.73 N·m (0.18~0.38 mm backlash, 1.73 kgf·m). Precision conforms to JIS grade N8 (JIS B1702-1:1998).
Module 3, 28 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-28J22 | KSUS3-28J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 28 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |