KSUS3-25J35 is a stainless steel spur gear in the KSUS series with a module of 3, 35 teeth, and a precision grade of JIS N8 (JIS B1702-1: 1998). It has a pitch diameter of 105 mm, an outside diameter of 111 mm, a face width of 30 mm, and a bore diameter of 35 mm. The gear features a keyway sized 10 x 3.3 mm and an M8 set screw. The material is SUS303, with a tooth hardness less than 194 HB. The allowable torque is 1.50 N·m, and the backlash is 0.18~0.38 mm. The total length is 50 mm and the hub width is 20 mm. The gear complies with JIS B1301 for keyway dimensions. Secondary operations that reduce tooth width are not recommended.
Module 3, 25 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-25J35 | KSUS3-25J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |