KSUS3-25J32 is a module 3, stainless steel spur gear with 32 teeth, a 32 mm bore, and a 10 mm wide × 3.3 mm deep keyway conforming to JIS B1301 Js9 tolerance. It has a 75 mm pitch diameter, 90 mm outside diameter, 30 mm face width, and 20 mm hub width, yielding a total length of 50 mm. The gear is made of SUS303 with a hardness of less than 194 HB, meets JIS grade N8 (JIS B1702-1: 1998) precision, and has a theoretical backlash of 0.18 to 0.38 mm. It includes a set screw and has an allowable torque of 1.83 N·m (1.14 kgf·m).
Module 3, 25 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-25J32 | KSUS3-25J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |