KSUS3-25J30 is a stainless steel spur gear with module 3, 30 teeth, and a 30 mm bore. It has a pitch diameter of 90 mm, outside diameter of 96 mm, face width of 30 mm, and hub width of 20 mm. The gear uses an 8 mm × 3.3 mm keyway and an M6 set screw, with a total length of 50 mm. It is machined from SUS303 with no heat treatment and meets JIS grade N8 precision per JIS B1702-1:1998. Allowable torque is 1.18 N·m (0.12 kgf·m), and theoretical backlash is 0.18-0.38 mm. The gear weighs 1.88 kg.
Module 3, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-25J30 | KSUS3-25J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |