KSUS3-25J28 is a stainless steel spur gear in the KSUS series, with a module of 3, 28 teeth, a 20° pressure angle, and a finished bore of 28 mm. It has a pitch diameter of 84 mm, an outside diameter of 90 mm, a face width of 30 mm, and a hub width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194HB, and it meets JIS grade N8 precision (JIS B1702-1: 1998). The keyway is 8 mm wide by 3.3 mm deep, with an M6 set screw. Allowable torque is 1.22 N·m, and theoretical backlash is 0.18-0.38 mm. The total length is 50 mm, and the weight is 1.50 kg.
Module 3, 25 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-25J28 | KSUS3-25J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |