KSUS3-25J25 is a stainless steel spur gear in the KSUS series with a module of 3, 25 teeth, and a 25 mm finished bore. It has a pitch diameter of 75 mm, an outside diameter of 81 mm, a face width of 30 mm, and a hub width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and standard full-depth teeth. Precision grade is JIS N8 (JIS B1702-1:1998). It features an 8 mm wide by 3.3 mm deep keyway and an M6 set screw. The allowable torque is 11.6 N·m (1.18 kgf·m), with a theoretical backlash of 0.18-0.38 mm. The total length is 50 mm, and the weight is 1.27 kg.
Module 3, 25 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-25J25 | KSUS3-25J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |