KSUS3-25J22 is a stainless steel spur gear in the KSUS series, with a module of 3, 25 teeth, and a 22 mm finished bore. It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 with no heat treatment. The gear has a pitch diameter of 75 mm, outside diameter of 81 mm, face width of 30 mm, and hub width of 20 mm. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance, and it uses an M5 set screw. The allowable torque is 1.73 N·m (0.18~0.38 mm backlash), and the weight is 1.73 kg. This variant is available on request with a lead time of up to five working days, limited to 1-20 units per order.
Module 3, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-25J22 | KSUS3-25J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |