KSUS3-25J20 is a stainless steel spur gear from the KSUS series, module 3, with 20 teeth, a 20 mm bore, and a JIS grade N8 precision rating. It features a 20° pressure angle, full-depth teeth, and is made of SUS303 with no heat treatment. The gear has a 60 mm hub diameter, 75 mm pitch diameter, 81 mm outside diameter, 30 mm face width, and 20 mm hub width. It includes a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The allowable torque is 1.76 N·m (0.18~0.38 mm backlash), and the weight is 1.76 kg. The keyway conforms to JIS B1301, Js 9 tolerance, and the part is available on request with a lead time of up to five working days.
Module 3, 25 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-25J20 | KSUS3-25J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |