KSUS3-24J30 is a stainless steel spur gear with a module of 3, 30 teeth, a 30 mm bore, and a 3.3 mm keyway conforming to JIS B1301 (Js 9 tolerance). It has a pitch diameter of 90 mm, an outside diameter of 96 mm, a face width of 30 mm, and a total length of 50 mm. The gear is made from SUS303 stainless steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and JIS Grade N8 precision per JIS B1702-1:1998. The allowable torque is 1.07 N·m, with a theoretical backlash of 0.18~0.38 mm. A set screw is included for the tapped hole.
Module 3, 24 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J30 | KSUS3-24J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |