KSUS3-24J28 is a stainless steel spur gear with module 3, 24 teeth, and a 28 mm bore, featuring a keyway of 8 x 3.3 mm for an M6 set screw and a face width of 10 mm. It is made of SUS303 with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The theoretical backlash is 0.18~0.38 mm, and the allowable torque is 0.90 N·m (0.092 kgf·m). The hub width is 20 mm and the total length is 50 mm. Set screws are included for tapped holes. The gear's tooth hardness is less than 194 HB, and it conforms to JIS B1702-1:1998 for precision. Secondary operations that narrow tooth width are discouraged to preserve precision and strength.
Module 3, 24 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J28 | KSUS3-24J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |