Stainless steel spur gear with module 3, 24 teeth, 58 mm pitch diameter, 72 mm outside diameter, 30 mm face width, 20 mm hub width, and 50 mm total length, featuring a 25 mm bore, 8 x 3.3 mm keyway, M6 set screw, and JIS grade N8 precision. Made from SUS303 with standard full-depth teeth at 20° pressure angle, the gear has a theoretical backlash of 0.18~0.38 mm and allowable torque of 0.95 N·m. Keyways conform to JIS B1301 Js9 tolerance. Designed for use with set screw, and requires lead time as an available-on-request
Module 3, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J25 | KSUS3-24J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |