KSUS3-24J22 is a stainless steel spur gear with module 3, 22 teeth, and a 6 mm bore with a 2.8 mm keyway according to JIS B1301 Js9 tolerance. It has a pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, and total length of 50 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and a pressure angle of 20°. It has a theoretical backlash of 0.18~0.38 mm and an allowable torque of 1.00 N·m. A set screw is included. J-series gears are available-on-request
Module 3, 24 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J22 | KSUS3-24J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |