KSUS3-24J19 is a stainless steel spur gear with module 3, 24 teeth, and a 19 mm finished bore. It features a 6 mm wide by 2.8 mm deep keyway with an M5 set screw, a 72 mm pitch diameter, a 78 mm outside diameter, and a 30 mm face width. The gear is manufactured from SUS303 stainless steel with a JIS grade S1K precision rating, adhering to JIS B1702-1:1998 standards. The theoretical backlash ranges between 0.18 and 0.38 mm, and the allowable torque is 1.04 N·m (0.11 kgf·m). The total length is 50 mm, and the weight is 0.89 kg.
Module 3, 24 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J19 | KSUS3-24J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |