KSUS3-24J17 is a module 3, 24-tooth stainless steel spur gear made of SUS303 with JIS grade N8 precision, a 17mm bore, a 5 x 2.3mm keyway, and an M4 set screw. It has a pitch diameter of 72mm, outside diameter of 78mm, face width of 30mm, and total length of 50mm. The gear has a theoretical backlash of 0.18~0.38mm, allowable bending strength torque of 1.27N·m, and surface durability torque of 1.08kgf·m. The tooth hardness is less than 194HB, and the pressure angle is 20° with standard full-depth teeth.
Module 3, 24 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J17 | KSUS3-24J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |