KSUS3-24J16 is a stainless steel spur gear with module 3, 24 teeth, and a 16 mm bore. It features a standard full-depth tooth profile, 20° pressure angle, and is made of SUS303 stainless steel. The gear has a pitch diameter of 72 mm, outside diameter of 78 mm, face width of 30 mm, and hub width of 20 mm. A keyway of size 6 mm × 2.8 mm and an M5 set screw are included. Allowable torque is 1.28 N·m (0.13 kgf·m) for bending strength and 1.25 N·m (0.13 kgf·m) for surface durability. Backlash is specified as 0.18-0.38 mm. Precision follows JIS grade N8 (JIS B1702-1:1998).
Module 3, 24 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J16 | KSUS3-24J16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |