KSUS3-24J15 is a stainless steel spur gear with module 3, 24 teeth, and a 15 mm bore. It features a 20° pressure angle, standard full-depth teeth, and is made of SUS303 with no heat treatment. The gear has a keyway of 6 x 2.8 mm (JIS B1301, Js9 tolerance) and a set screw size of M4. Its pitch diameter is 72 mm, outside diameter is 78 mm, face width is 30 mm, hub width is 20 mm, and total length is 50 mm. The allowable torque for bending strength is 1.29 N·m and for surface durability is 1.24 N·m. The theoretical backlash is 0.18~0.38 mm. The weight is 1.08 kg.
Module 3, 24 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-24J15 | KSUS3-24J15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |