KSUS3-22J32 is a stainless steel spur gear in the KSUS series, module 3, with 32 teeth, a finished bore of 10 mm, and a keyway size of 10 mm wide by 3.3 mm deep per JIS B1301 standards. The gear has a pressure angle of 20°, standard full-depth teeth, and is made from SUS303 with a hardness below 194 HB. It features a set screw and a face width of 30 mm. The allowable torque is 0.82 N·m (0.084 kgf·m) for bending strength and 1.00 N·m (0.102 kgf·m) for surface durability, with a backlash range of 0.18-0.38 mm. The total length is 50 mm. This part is classified as JIS grade N8 per JIS B1702-1:1998.
Module 3, 22 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-22J32 | KSUS3-22J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |