KSUS3-22J30 is a module 3, 30-tooth stainless steel spur gear made of SUS303 with JIS grade N8 precision, featuring a 10 mm face width, a 32 mm bore, and a keyway sized 8 x 3.3 mm per JIS B1301 std. The gear has a set screw, a pitch diameter of 90 mm, an outside diameter of 96 mm, a hub diameter of 58 mm, and a total length of 50 mm. It provides an allowable torque of 0.87 N·m (0.089 kgf·m) for bending strength and 0.82 N·m (0.084 kgf·m) for surface durability, with a theoretical backlash of 0.18~0.38 mm. The gear is counterbored to accommodate a tapped hole for the set screw and is part of a series available only in quantities of 1 to 20 units per order.
Module 3, 22 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-22J30 | KSUS3-22J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |