KSUS3-22J28 is a stainless steel spur gear with a module of 3, 22 teeth, and a 28 mm finished bore. It features a 6 x 2.8 mm keyway conforming to JIS B1301 (Js 9 tolerance), an M6 set screw, a 72 mm pitch diameter, a 78 mm outside diameter, and a 30 mm face width. The gear is rated for an allowable torque of 0.90 N·m (0.092 kgf·m) based on bending strength and 0.90 N·m (0.092 kgf·m) based on surface durability, with a theoretical backlash of 0.18~0.38 mm. The material is SUS303, the pressure angle is 20°, and the teeth are standard full depth. Precision grade is JIS grade N8 (JIS B1702-1: 1998), and the tooth hardness is less than 194HB.
Module 3, 22 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-22J28 | KSUS3-22J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |