KSUS3-22J25 is a module 3, 22-tooth stainless steel spur gear made of SUS303 with JIS grade N8 precision. It has a 25 mm finished bore, a 6 x 2.8 mm keyway conforming to JIS B1301 (Js 9 tolerance), a 10 mm face width, and a set screw. The gear has an outside diameter of 72 mm, a pitch diameter of 66 mm, a hub diameter of 54 mm, and a total length of 50 mm. The allowable torque is 0.95 N·m (0.097 kgf·m), with a theoretical backlash of 0.18~0.38 mm. It is part of the J Series, available-on-request
Module 3, 22 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-22J25 | KSUS3-22J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |