QTC METRIC GEARS Metal Spur Gears (metric) KSUS3-22J19

Description
Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS3-22J19 is a module 3, 22-tooth stainless steel spur gear with a 19mm bore, 6mm keyway (6 x 2.8 mm), M5 set screw, 50mm total length, 30mm face width, and 20mm hub width. It is made of SUS303, has a JIS grade N8 precision rating, a 20° pressure angle, standard full-depth teeth, and allows a maximum torque of 1.04 N·m (0.18~0.38 mm backlash). The keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSUS3-22J19 is a module 3, 22-tooth stainless steel spur gear with a 19mm bore, 6mm keyway (6 x 2.8 mm), M5 set screw, 50mm total length, 30mm face width, and 20mm hub width. It is made of SUS303, has a JIS grade N8 precision rating, a 20° pressure angle, standard full-depth teeth, and allows a maximum torque of 1.04 N·m (0.18~0.38 mm backlash). The keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS3-22J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS3-22J19
Metal Spur Gears (metric) KSUS3-22J19
Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore - KSUS3-22J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
KSUS3-22J19
Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore KSUS3-22J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS3-22J19 KSUS3-22J19
Product Name Metal Spur Gears (metric) Module 3, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 42 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24042 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 42
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details