KSUS3-22J18 is a stainless steel spur gear in the KSUS series with a module of 3, 22 teeth, and a 19mm finished bore. It has a 20° pressure angle, standard full-depth teeth, and is made from SUS303 stainless steel. The gear has a face width of 30mm, an outside diameter of 72mm, a pitch diameter of 66mm, and a total length of 50mm. The keyway is 6mm wide by 2.8mm deep, conforming to JIS B1301 Js9 tolerance, and the set screw is M5. The allowable torque is 1.05 N·m (0.107 kgf·m) for bending strength and 1.04 N·m (0.106 kgf·m) for surface durability. Backlash is specified as 0.18~0.38 mm. Precision grade is JIS B1702-1:1998, grade N8.
Module 3, 22 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-22J18 | KSUS3-22J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |