KSUS3-22J15 is a stainless steel spur gear with a module of 3, 22 teeth, and a 15 mm finished bore. It features a 5 mm × 2.3 mm keyway, M4 set screw, and 10 mm face width. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and complies with JIS grade S1 precision. Backlash is specified as 0.18-0.38 mm, with an allowable torque of 1.08 N·m (0.11 kgf·m) for bending strength. The hub width is 20 mm, total length is 50 mm, and weight is 0.89 kg. Keyway dimensions follow JIS B1301, Js 9 tolerance. Set screw is included with tapped hole variants.
Module 3, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-22J15 | KSUS3-22J15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |