KSUS3-20J30 is a stainless steel spur gear with a module of 3, 30 teeth, and a 30 mm bore, featuring a 6 mm × 2.8 mm keyway and an M5 set screw. It has a 78 mm pitch diameter, 94 mm outside diameter, and 30 mm face width. Made from SUS303 material with JIS grade N8 precision and a tooth hardness less than 194HB, it has an allowable torque of 0.68 N·m and theoretical backlash of 0.14-0.32 mm. The gear has a total length of 50 mm and weighs 0.87 kg. Keyways conform to JIS B1301 Js9 tolerance. This is an available-on-request
Module 3, 20 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-20J30 | KSUS3-20J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |