KSUS3-20J28 is a stainless steel spur gear, module 3, with 20 teeth, a 28 mm finished bore, 10 mm keyway (6 x 2.8 mm), and an M5 set screw. It has a pitch diameter of 60 mm, outside diameter of 66 mm, face width of 30 mm, and total length of 50 mm. The gear is made of SUS303 stainless steel, with JIS Grade N8 precision (JIS B1702-1:1998), standard full-depth teeth, 20° pressure angle, and theoretical backlash of 0.18~0.38 mm. Allowable torque is 0.76 N·m (0.078 kgf·m) for bending strength and 0.85 N·m (0.087 kgf·m) for surface durability. Weight is 0.82 kg. Keyway conforms to JIS B1301, Js 9 tolerance.
Module 3, 20 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-20J28 | KSUS3-20J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |