QTC METRIC GEARS Metal Spur Gears (metric) KSUS3-20J25

Description
Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS3-20J25 is a stainless steel spur gear featuring 20 teeth and a finished bore of 25mm. It is manufactured from SUS303 material, which provides good corrosion resistance and durability. The gear has a precision grade of JIS N8 and standard full-depth teeth with a pressure angle of 20¬8. The tooth hardness is less than 187HB, ensuring adequate strength for various applications. This gear is suitable for use in environments where strength and resistance to wear are critical. It is designed for compatibility with other gears that match its module and pressure angle, making it a versatile choice for mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The KSUS3-20J25 is a stainless steel spur gear featuring 20 teeth and a finished bore of 25mm. It is manufactured from SUS303 material, which provides good corrosion resistance and durability. The gear has a precision grade of JIS N8 and standard full-depth teeth with a pressure angle of 20¬8. The tooth hardness is less than 187HB, ensuring adequate strength for various applications. This gear is suitable for use in environments where strength and resistance to wear are critical. It is designed for compatibility with other gears that match its module and pressure angle, making it a versatile choice for mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS3-20J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS3-20J25
Metal Spur Gears (metric) KSUS3-20J25
Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore - KSUS3-20J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
KSUS3-20J25
Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore KSUS3-20J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS3-20J25 KSUS3-20J25
Product Name Metal Spur Gears (metric) Module 3, 20 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 20 (Deg) Pressure Angle, Stainless Steel Rack - A 1B12MYKWH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Stainless; Stainless Steel
View Details
KHK DSF1-30, Module 1, 30 Tooth, F-Loc Hub Polyacetal Spur Gears - dsf1-30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details