KSUS3-20J22 is a stainless steel spur gear with a module of 3, 22 teeth, and a 6 mm bore with a 2.8 mm keyway, conforming to JIS grade N8 precision. The gear has a pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, and total length of 50 mm. It is made of SUS303 stainless steel with a tooth hardness less than 194 HB, and includes a set screw for mounting. The allowable torque is 0.81 N·m (0.083 kgf·m), with a theoretical backlash of 0.18~0.38 mm. The keyway follows JIS B1301, Js 9 tolerance.
Module 3, 20 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-20J22 | KSUS3-20J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |