KSUS3-20J20 is a stainless steel spur gear with module 3, 20 teeth, and a 20 mm bore. It features a 5 mm wide keyway with 2.8 mm depth and an M5 set screw, a 66 mm pitch diameter, a 72 mm outside diameter, and a 30 mm face width. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB, adheres to JIS grade N8 precision, and has a 20° pressure angle. The allowable torque is 0.60 N·m (0.06 kgf·m), and the theoretical backlash is 0.18~0.38 mm. The total length is 50 mm. Keyways conform to JIS B1301 Js9 tolerance.
Module 3, 20 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-20J20 | KSUS3-20J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |