QTC METRIC GEARS Metal Spur Gears (metric) KSUS3-20J16

Description
Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS3-20J16 is a stainless steel spur gear with a module of 3, 20 teeth, and a 6 mm bore with a 2.8 mm keyway, designed for metric applications. It has a pitch diameter of 60 mm, an outside diameter of 66 mm, a face width of 30 mm, and a total length of 50 mm. The gear is made of SUS303 stainless steel with a tooth hardness below 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.88 N·m (0.09 kgf·m), with a theoretical backlash range of 0.14~0.32 mm. A set screw is included for hub mounting. The keyway conforms to JIS B1301, Js 9 tolerance.

Datasheet Summary
Powered by GS/AI

KSUS3-20J16 is a stainless steel spur gear with a module of 3, 20 teeth, and a 6 mm bore with a 2.8 mm keyway, designed for metric applications. It has a pitch diameter of 60 mm, an outside diameter of 66 mm, a face width of 30 mm, and a total length of 50 mm. The gear is made of SUS303 stainless steel with a tooth hardness below 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.88 N·m (0.09 kgf·m), with a theoretical backlash range of 0.14~0.32 mm. A set screw is included for hub mounting. The keyway conforms to JIS B1301, Js 9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS3-20J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS3-20J16
Metal Spur Gears (metric) KSUS3-20J16
Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore

Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore - KSUS3-20J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
KSUS3-20J16
Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore KSUS3-20J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS3-20J16 KSUS3-20J16
Product Name Metal Spur Gears (metric) Module 3, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
32 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details