KSUS3-20J15 is a stainless steel spur gear with a module of 3, 20 teeth, and a 5 mm bore with 2.3 mm keyway, designed for metric applications. It features a 20° pressure angle, standard full-depth teeth, and is made of SUS303 stainless steel with no heat treatment. The gear has a pitch diameter of 60 mm, outside diameter of 66 mm, face width of 30 mm, and total length of 50 mm. It includes a set screw and a JIS grade N8 precision rating. Allowable torque is 0.89 N·m (0.091 kgf·m), with theoretical backlash ranging from 0.14 to 0.32 mm. The keyway conforms to JIS B1301, Js 9 tolerance.
Module 3, 20 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-20J15 | KSUS3-20J15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |