KSUS3-18J20 is a stainless steel spur gear with module 3, 20 teeth, and a 20 mm bore. It has a pitch diameter of 60 mm, outside diameter of 66 mm, face width of 30 mm, and hub width of 20 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision. It features a keyway of 6 mm width by 2.8 mm depth according to JIS B1301, and an M5 set screw. The allowable torque is 0.60 N·m for bending strength and 0.57 N·m for surface durability, with a theoretical backlash of 0.18~0.38 mm. The total length is 50 mm, and the weight is 0.87 kg. Set screws are included for tapped hole variants.
Module 3, 18 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-18J20 | KSUS3-18J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 18 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |