KSUS3-18J19 is a stainless steel spur gear with module 3, 18 teeth, and a 6 mm bore with 2.8 mm keyway, conforming to JIS B1702-1: 1998 Grade N8 precision. The gear has a pitch diameter of 54 mm, outside diameter of 60 mm, face width of 30 mm, and total length of 50 mm. Material is SUS303 with tooth hardness less than 194 HB. It includes a set screw and has an allowable torque of 0.61 N·m and backlash of 0.14~0.32 mm. The gear features a 20° pressure angle and standard full-depth teeth.
Module 3, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-18J19 | KSUS3-18J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |