KSUS3-18J18 is a stainless steel spur gear with a module of 3, 18 teeth, and a bore of 6 mm x 2.8 mm, featuring an M5 set screw and 10 mm face width. It is made of SUS303, has a 20° pressure angle, and complies with JIS grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 54 mm, outside diameter of 60 mm, and total length of 50 mm. Allowable torque is 0.62 N·m (0.063 kgf·m), with theoretical backlash of 0.14-0.32 mm. Weight is 0.64 kg.
Module 3, 18 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-18J18 | KSUS3-18J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 18 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |