KSUS3-18J17 is a stainless steel spur gear with module 3, 17 teeth, and a 17 mm bore, featuring a keyway of size 6 mm width × 2.8 mm depth and an M5 set screw. The gear has a pitch diameter of 51 mm, outside diameter of 60 mm, face width of 30 mm, and total length of 50 mm. It is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, meeting JIS grade N8 precision standard (JIS B1702-1:1998). The allowable torque is 0.64 N·m (0.065 kgf·m) for bending strength and 0.61 N·m (0.062 kgf·m) for surface durability, with a theoretical backlash of 0.14 to 0.32 mm. The gear is part of the J Series, available on request with a lead time, and has a back-drilling for reduced tap length.
Module 3, 18 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-18J17 | KSUS3-18J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 18 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |