KSUS3-18J16 is a stainless steel spur gear in the KSUS series, with a module of 3, 18 teeth, and a finished bore of 16 mm. It has a pressure angle of 20°, standard full-depth teeth, and is made of SUS303 stainless steel. The gear features a keyway sized 6 x 2.8 mm and an M5 set screw, with a face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The allowable torque for bending strength is 0.62 N·m, and surface durability torque is 0.64 N·m. Backlash is specified as 0.14~0.32 mm, and weight is 0.64 kg. It conforms to JIS grade S1K precision (equivalent to JIS B1702-1: 1998).
Module 3, 18 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-18J16 | KSUS3-18J16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 18 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |