KSUS3-16J20 is a stainless steel spur gear with a module of 3, 20 teeth, and a 6 mm x 2.8 mm keyway compliant with JIS B1301 (Js9 tolerance). It has a 20 mm bore, 54 mm pitch diameter, 60 mm outside diameter, and 30 mm face width. The gear is made from SUS303 stainless steel, has a pressure angle of 20°, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The allowable torque for bending strength is 0.47 N·m, and surface durability torque is 0.60 N·m. Backlash is specified as 0.14~0.32 mm. A set screw is included.
Module 3, 16 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-16J20 | KSUS3-16J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |