KSUS3-16J18 is a stainless steel spur gear with a module of 3, 16 teeth, and a 6 x 2.8 mm keyway with an M5 set screw. It has a bore diameter of 18 mm, a pitch diameter of 48 mm, an outside diameter of 54 mm, a face width of 30 mm, and a hub width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB and meets JIS grade N8 (JIS B1702-1: 1998) precision. The allowable torque is 0.62 N·m (0.063 kgf·m), and the backlash is 0.14 to 0.32 mm. The total length is 50 mm, and the weight is 0.44 kg.
Module 3, 16 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-16J18 | KSUS3-16J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |