KSUS3-16J16 is a stainless steel spur gear in the KSUS series with a module of 3, 16 teeth, and a precision grade of JIS grade S1K. It has a bore diameter of 5 mm, a keyway of 5 × 2.3 mm, and a set screw size of M4. The gear has a pitch diameter of 48 mm, an outside diameter of 54 mm, a face width of 30 mm, and an overall length of 50 mm. The theoretical backlash is 0.14~0.32 mm. The allowable torque is 0.52 N·m, and the weight is 0.44 kg. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and conforms to JIS B1702-1:1998 specifications.
Module 3, 16 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-16J16 | KSUS3-16J16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |