KSUS3-15J19 is a stainless steel spur gear with module 3, 19 teeth, and a 6 mm x 2.8 mm keyway with M5 set screw. The gear has a pitch diameter of 57 mm, outside diameter of 63 mm, face width of 30 mm, and total length of 50 mm. It is made of SUS303, has a JIS grade N8 precision rating, and a tooth hardness of less than 194 HB. The allowable torque is 0.41 N·m (0.042 kgf·m), and the theoretical backlash is 0.14~0.32 mm. The gear features a tapped hole for a set screw and conforms to JIS B1702-1:1998 for precision.
Module 3, 15 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-15J19 | KSUS3-15J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 15 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |