KSUS3-15J18 is a stainless steel spur gear with a module of 3, 18 teeth, and a precision grade of JIS S1K. It features a 6 mm bore, a 10 mm face width, and a set screw size of M5. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 0.62 N·m, and the backlash is specified as 0.14~0.32 mm. The keyway is JIS B1301 compliant with Js9 tolerance, and a set screw is included. The overall length is 50 mm.
Module 3, 15 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-15J18 | KSUS3-15J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 15 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |