KSUS3-15J16 is a stainless steel spur gear in the KSUS series, with a module of 3, 16 teeth, a 5 mm bore, and a 2.3 mm wide keyway per JIS B1301. The gear has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 with a hardness of less than 194 HB. It has a pitch diameter of 48 mm, outside diameter of 45 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. The allowable torque is 0.52 N-m, and the theoretical backlash is 0.14 to 0.32 mm. An M4 set screw is included for hub mounting.
Module 3, 15 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-15J16 | KSUS3-15J16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 15 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |