KSUS2.5-30J32 is a stainless steel spur gear with a module of 2.5, 32 teeth, and a finished bore of 10 mm with a keyway of 10 mm width by 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. The gear has a pitch diameter of 80 mm, an outside diameter of 85 mm, a face width of 25 mm, and a hub width of 18 mm. It is rated for an allowable torque of 79.8 N·m (8.14 kgf·m) for bending strength and 0.86 N·m (0.088 kgf·m) for surface durability, with a theoretical backlash of 0.16 to 0.34 mm. The material is SUS303, precision grade JIS B1702-1:1998 N8, and it includes a set screw M8. The total length is 43 mm and the weight is 1.03 kg.
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-30J32 | KSUS2.5-30J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Stainless Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |