KSUS2.5-30J30 is a stainless steel spur gear with a module of 2.5, 30 teeth, and a 30 mm finished bore. It has a 6 mm keyway with a 3.3 mm depth, an M8 set screw, a face width of 25 mm, a hub width of 18 mm, and a total length of 43 mm. The gear is made of SUS303, has a pressure angle of 20°, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The theoretical backlash is 0.16~0.34 mm, with an allowable torque of 1.07 N·m for bending strength and 0.89 N·m for surface durability, weighing 1.07 kg.
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-30J30 | KSUS2.5-30J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |