KSUS2.5-30J28 is a stainless steel spur gear with a module of 2.5, 28 teeth, and a pitch diameter of 70 mm. It has a finished bore of 28 mm, a face width of 9 mm, and a hub width of 18 mm, with a total length of 43 mm. The gear features a keyway of 8 mm × 3.3 mm and an M6 set screw, conforming to JIS B1301 with Js9 tolerance. The material is SUS303, with a tooth hardness of less than 194 HB and JIS grade N8 precision. The allowable torque is 1.10 N·m, and the backlash is 0.16 to 0.34 mm. The pressure angle is 20° with standard full-depth teeth.
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-30J28 | KSUS2.5-30J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |