The KSUS2.5-30J25 is a stainless steel spur gear with a module of 2.5 and 30 teeth. It features a finished bore of 25mm and is manufactured from SUS303 material, providing good corrosion resistance. The gear has a pressure angle of 20° and standard full depth gear teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for various mechanical applications. This gear is categorized under the JIS grade N8, which reflects its precision quality. The product is available on request, with a lead time of up to 5 working days for orders.
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-30J25 | KSUS2.5-30J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |